IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Poland Venezuela Czech Republic  More >> Country Language: English

Start > headphones > Philips SBCHP400/00

Hi-Fi Stereo Headphones

Brand: Philips
Product code: SBCHP400/00
EAN/UPC code: 8710895804899
Category: headphones 
Release date: 09 Sep 2006
Info modified on: 22 Sep 2008 15:22:26
Hi-Fi Stereo Headphones
SBCHP400/00 Philips
34k

9k

Features:
Dj Style
2m Cable length
20 - 25 000 Hz frequency range

Specs
Alternatives
Options
Headphones
Ear coupling supraaural
Headphone frequency 20 - 25000 Hz
Headphone sensitivity 106 dB
Impedance 32 Ω
Driver unit 32 mm
Magnet type neodymium
Audio
Maximum input power 500 mW
Connectivity
Connectivity technology Wired
Cable length 2 m
Cable type LC-OFC
Connector(s) 3.5 - 6.3mm, stereo
Weight & dimensions
Weight 197 g
37 offers, from 14.30